CRGV0603J820K -- CRGV0603 5% 820K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 820K 400V Neohm - Te Connectivity
CRGV0603J820K
Description
CRGV0603 5% 820K 400V
Description
CRGV0603 5% 820K 400V
Suppliers
Crgv0603 5% 820K 400V Neohm - Te Connectivity
94X8557
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8557 |
|
Product Name
|
Crgv0603 5% 820K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details