CRGV0603J680K -- CRGV0603 5% 680K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 680K 400V Neohm - Te Connectivity
CRGV0603J680K
Description
CRGV0603 5% 680K 400V
Description
CRGV0603 5% 680K 400V
Suppliers
Crgv0603 5% 680K 400V Neohm - Te Connectivity
94X8553
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8553 |
|
Product Name
|
Crgv0603 5% 680K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
6 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details