CRGV0603J4M7 -- CRGV0603 5% 4M7 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 4M7 400V Neohm - Te Connectivity
CRGV0603J4M7
Description
CRGV0603 5% 4M7 400V
Description
CRGV0603 5% 4M7 400V
Suppliers
Crgv0603 5% 4M7 400V Neohm - Te Connectivity
94X8543
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8543 |
|
Product Name
|
Crgv0603 5% 4M7 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details