CRGV0603J4M3 -- CRGV0603 5% 4M3 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 4M3 400V Neohm - Te Connectivity
CRGV0603J4M3
Description
CRGV0603 5% 4M3 400V
Description
CRGV0603 5% 4M3 400V
Suppliers
Crgv0603 5% 4M3 400V Neohm - Te Connectivity
94X8542
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8542 |
|
Product Name
|
Crgv0603 5% 4M3 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details