CRGV0603J3M0 -- CRGV0603 5% 3M0 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 3M0 400V Neohm - Te Connectivity
CRGV0603J3M0
Description
CRGV0603 5% 3M0 400V
Description
CRGV0603 5% 3M0 400V
Suppliers
Crgv0603 5% 3M0 400V Neohm - Te Connectivity
94X8534
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8534 |
|
Product Name
|
Crgv0603 5% 3M0 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details