CRGV0603J390K -- CRGV0603 5% 390K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 390K 400V Neohm - Te Connectivity
CRGV0603J390K
Description
CRGV0603 5% 390K 400V
Description
CRGV0603 5% 390K 400V
Suppliers
Crgv0603 5% 390K 400V Neohm - Te Connectivity
94X8541
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8541 |
|
Product Name
|
Crgv0603 5% 390K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details