CRGV0603J330K -- CRGV0603 5% 330K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 330K 400V Neohm - Te Connectivity
CRGV0603J330K
Description
CRGV0603 5% 330K 400V
Description
CRGV0603 5% 330K 400V
Suppliers
Crgv0603 5% 330K 400V Neohm - Te Connectivity
94X8539
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8539 |
|
Product Name
|
Crgv0603 5% 330K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details