CRGV0603J1M3 -- CRGV0603 5% 1M3 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 1M3 400V Neohm - Te Connectivity
CRGV0603J1M3
Description
CRGV0603 5% 1M3 400V
Description
CRGV0603 5% 1M3 400V
Suppliers
Crgv0603 5% 1M3 400V Neohm - Te Connectivity
94X8514
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8514 |
|
Product Name
|
Crgv0603 5% 1M3 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
2 suppliers