CRGV0603J160K -- CRGV0603 5% 160K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 5% 160K 400V Neohm - Te Connectivity
CRGV0603J160K
Description
CRGV0603 5% 160K 400V
Description
CRGV0603 5% 160K 400V
Suppliers
Crgv0603 5% 160K 400V Neohm - Te Connectivity
94X8524
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8524 |
|
Product Name
|
Crgv0603 5% 160K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details