CRGV0603F619K -- CRGV0603 1% 619K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 619K 400V Neohm - Te Connectivity
CRGV0603F619K
Description
CRGV0603 1% 619K 400V
Description
CRGV0603 1% 619K 400V
Suppliers
Crgv0603 1% 619K 400V Neohm - Te Connectivity
94X8491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8491 |
|
Product Name
|
Crgv0603 1% 619K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers