CRGV0603F576K -- CRGV0603 1% 576K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 576K 400V Neohm - Te Connectivity
CRGV0603F576K
Description
CRGV0603 1% 576K 400V
Description
CRGV0603 1% 576K 400V
Suppliers
Crgv0603 1% 576K 400V Neohm - Te Connectivity
94X8488
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8488 |
|
Product Name
|
Crgv0603 1% 576K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details