CRGV0603F511K -- CRGV0603 1% 511K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 511K 400V Neohm - Te Connectivity
CRGV0603F511K
Description
CRGV0603 1% 511K 400V
Description
CRGV0603 1% 511K 400V
Suppliers
Crgv0603 1% 511K 400V Neohm - Te Connectivity
94X8483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8483 |
|
Product Name
|
Crgv0603 1% 511K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details