CRGV0603F442K -- CRGV0603 1% 442K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 442K 400V Neohm - Te Connectivity
CRGV0603F442K
Description
CRGV0603 1% 442K 400V
Description
CRGV0603 1% 442K 400V
Suppliers
Crgv0603 1% 442K 400V Neohm - Te Connectivity
94X8477
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8477 |
|
Product Name
|
Crgv0603 1% 442K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details