CRGV0603F422K -- CRGV0603 1% 422K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 422K 400V Neohm - Te Connectivity
CRGV0603F422K
Description
CRGV0603 1% 422K 400V
Description
CRGV0603 1% 422K 400V
Suppliers
Crgv0603 1% 422K 400V Neohm - Te Connectivity
94X8475
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8475 |
|
Product Name
|
Crgv0603 1% 422K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details