CRGV0603F402K -- CRGV0603 1% 402K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 402K 400V Neohm - Te Connectivity
CRGV0603F402K
Description
CRGV0603 1% 402K 400V
Description
CRGV0603 1% 402K 400V
Suppliers
Crgv0603 1% 402K 400V Neohm - Te Connectivity
94X8473
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8473 |
|
Product Name
|
Crgv0603 1% 402K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details