CRGV0603F383K -- CRGV0603 1% 383K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 383K 400V Neohm - Te Connectivity
CRGV0603F383K
Description
CRGV0603 1% 383K 400V
Description
CRGV0603 1% 383K 400V
Suppliers
Crgv0603 1% 383K 400V Neohm - Te Connectivity
94X8471
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8471 |
|
Product Name
|
Crgv0603 1% 383K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details