CRGV0603F374K -- CRGV0603 1% 374K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 374K 400V Neohm - Te Connectivity
CRGV0603F374K
Description
CRGV0603 1% 374K 400V
Description
CRGV0603 1% 374K 400V
Suppliers
Crgv0603 1% 374K 400V Neohm - Te Connectivity
94X8470
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8470 |
|
Product Name
|
Crgv0603 1% 374K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details