CRGV0603F301K -- CRGV0603 1% 301K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 301K 400V Neohm - Te Connectivity
CRGV0603F301K
Description
CRGV0603 1% 301K 400V
Description
CRGV0603 1% 301K 400V
Suppliers
Crgv0603 1% 301K 400V Neohm - Te Connectivity
94X8461
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8461 |
|
Product Name
|
Crgv0603 1% 301K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers