CRGV0603F294K -- CRGV0603 1% 294K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 294K 400V Neohm - Te Connectivity
CRGV0603F294K
Description
CRGV0603 1% 294K 400V
Description
CRGV0603 1% 294K 400V
Suppliers
Crgv0603 1% 294K 400V Neohm - Te Connectivity
94X8460
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8460 |
|
Product Name
|
Crgv0603 1% 294K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2 suppliers