CRGV0603F274K -- CRGV0603 1% 274K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 274K 400V Neohm - Te Connectivity
CRGV0603F274K
Description
CRGV0603 1% 274K 400V
Description
CRGV0603 1% 274K 400V
Suppliers
Crgv0603 1% 274K 400V Neohm - Te Connectivity
94X8457
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8457 |
|
Product Name
|
Crgv0603 1% 274K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details