CRGV0603F226K -- CRGV0603 1% 226K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 226K 400V Neohm - Te Connectivity
CRGV0603F226K
Description
CRGV0603 1% 226K 400V
Description
CRGV0603 1% 226K 400V
Suppliers
Crgv0603 1% 226K 400V Neohm - Te Connectivity
94X8449
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8449 |
|
Product Name
|
Crgv0603 1% 226K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector; Phone Jack / Plug
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details