CRGV0603F205K -- CRGV0603 1% 205K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 205K 400V Neohm - Te Connectivity
CRGV0603F205K
Description
CRGV0603 1% 205K 400V
Description
CRGV0603 1% 205K 400V
Suppliers
Crgv0603 1% 205K 400V Neohm - Te Connectivity
94X8445
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8445 |
|
Product Name
|
Crgv0603 1% 205K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details