CRGV0603F169K -- CRGV0603 1% 169K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 169K 400V Neohm - Te Connectivity
CRGV0603F169K
Description
CRGV0603 1% 169K 400V
Description
CRGV0603 1% 169K 400V
Suppliers
Crgv0603 1% 169K 400V Neohm - Te Connectivity
94X8437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8437 |
|
Product Name
|
Crgv0603 1% 169K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details