CRGV0603F165K -- CRGV0603 1% 165K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 165K 400V Neohm - Te Connectivity
CRGV0603F165K
Description
CRGV0603 1% 165K 400V
Description
CRGV0603 1% 165K 400V
Suppliers
Crgv0603 1% 165K 400V Neohm - Te Connectivity
94X8436
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8436 |
|
Product Name
|
Crgv0603 1% 165K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Gender
Female / Jack
Termination
Screw Lug
Current Rating
15.0 amps
View Details