CRGV0603F150K -- CRGV0603 1% 150K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 150K 400V Neohm - Te Connectivity
CRGV0603F150K
Description
CRGV0603 1% 150K 400V
Description
CRGV0603 1% 150K 400V
Suppliers
Crgv0603 1% 150K 400V Neohm - Te Connectivity
94X8432
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8432 |
|
Product Name
|
Crgv0603 1% 150K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details