CRGV0603F100K -- CRGV0603 1% 100K 400V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 100K 400V Neohm - Te Connectivity
CRGV0603F100K
Description
CRGV0603 1% 100K 400V
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGV0603 1% 100K 400V
Suppliers
Crgv0603 1% 100K 400V Neohm - Te Connectivity
35AC0808
Supplier's Site
Crgv0603 1% 100K 400V Neohm - Te Connectivity
94X8415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0808 |
|
Product Name
|
Crgv0603 1% 100K 400V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details