RESISTOR SMT 1206 1% 2M0
RESISTOR SMT 1206 1% 2M0
RESISTOR SMT 1206 1% 2M0
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGSP1206F2M0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |