RESISTOR SMT 0805 1% 1M8
RESISTOR SMT 0805 1% 1M8
RESISTOR SMT 0805 1% 1M8
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGSP0805F1M8DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |