RESISTOR SMT 0402 1% 2M0
RESISTOR SMT 0402 1% 2M0
RESISTOR SMT 0402 1% 2M0
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGSP0402F2M0DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 1 +/- % |