RESISTOR SMT 0201 1% 20K
RESISTOR SMT 0201 1% 20K
RESISTOR SMT 0201 1% 20K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGSP0201F20KDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Tolerance | 1 +/- % |