CRGS2512J82K -- CRGS2512 5% 82K NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs2512 5% 82K Neohm - Te Connectivity
CRGS2512J82K
Description
CRGS2512 5% 82K
Description
CRGS2512 5% 82K
Suppliers
Crgs2512 5% 82K Neohm - Te Connectivity
74AC8721
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8721 |
|
Product Name
|
Crgs2512 5% 82K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details