TE Connectivity Crgs2512 5% 820R Neohm - Te Connectivity CRGS2512J820R

Description
CRGS2512 5% 820R
Description
CRGS2512 5% 820R

Suppliers

Company
Product
Description
Supplier Links
Crgs2512 5% 820R Neohm - Te Connectivity - 45AJ2448 - Newark, An Avnet Company
Chicago, IL, United States
Crgs2512 5% 820R Neohm - Te Connectivity
45AJ2448
Crgs2512 5% 820R Neohm - Te Connectivity 45AJ2448
CRGS2512 5% 820R

CRGS2512 5% 820R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2448
Product Name Crgs2512 5% 820R Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details