TE Connectivity Chip Resistor - Surface Mount CRGS2512J680R

Description
680 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
680 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 680R, 5%, 2512, Thick Film from TE Connectivity is a surface mount device designed for high-performance applications. It features a resistance value of 680 ohms with a tolerance of ±5%. The resistor has a power rating of 1.5W and a maximum working voltage of 250V, making it suitable for various electronic circuits. It is constructed using thick film technology, which enhances its durability and reliability. This component is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion, facilitating efficient assembly in high-volume production. The resistor can operate within a temperature range of -55°C to +155°C, ensuring stability in diverse environmental conditions. Additionally, it can withstand high surge conditions, making it a robust choice for applications requiring resilience against voltage spikes.

Datasheet Summary
Powered by GS/AI

The Resistor, 680R, 5%, 2512, Thick Film from TE Connectivity is a surface mount device designed for high-performance applications. It features a resistance value of 680 ohms with a tolerance of ±5%. The resistor has a power rating of 1.5W and a maximum working voltage of 250V, making it suitable for various electronic circuits. It is constructed using thick film technology, which enhances its durability and reliability. This component is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion, facilitating efficient assembly in high-volume production. The resistor can operate within a temperature range of -55°C to +155°C, ensuring stability in diverse environmental conditions. Additionally, it can withstand high surge conditions, making it a robust choice for applications requiring resilience against voltage spikes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J680R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J680R-ND
Chip Resistor - Surface Mount CRGS2512J680R-ND
680 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3249
Res, 680R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3249
RES, 680R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 680R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS2512J680R-ND 81Y3249
Product Name Chip Resistor - Surface Mount Res, 680R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details