CRGS2512J5M6 -- CRGS2512 5% 5M6 NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs2512 5% 5M6 Neohm - Te Connectivity
CRGS2512J5M6
Description
CRGS2512 5% 5M6
Description
CRGS2512 5% 5M6
Suppliers
Crgs2512 5% 5M6 Neohm - Te Connectivity
74AC8717
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8717 |
|
Product Name
|
Crgs2512 5% 5M6 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers