TE Connectivity CRGS2512J5K6
TE Connectivity CRGS2512J5K6
5.6 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES, 5K6, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 9060519 | CRGS2512J5K6-ND | 81Y3236 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 5K6, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512 |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |