TE Connectivity Chip Resistor - Surface Mount CRGS2512J47R

Description
RES SMD 47 OHM 5% 1.5W 2512
Request a Quote Datasheet
Description
RES SMD 47 OHM 5% 1.5W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGS2512J47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS2512J47RDKR-ND
Chip Resistor - Surface Mount 1712-CRGS2512J47RDKR-ND
RES SMD 47 OHM 5% 1.5W 2512

RES SMD 47 OHM 5% 1.5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGS2512J47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS2512J47RCT-ND
Chip Resistor - Surface Mount 1712-CRGS2512J47RCT-ND
RES SMD 47 OHM 5% 1.5W 2512

RES SMD 47 OHM 5% 1.5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGS2512J47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS2512J47RTR-ND
Chip Resistor - Surface Mount 1712-CRGS2512J47RTR-ND
47 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9060464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9060464P
Surface Mount Resistors 9060464P
TE Connectivity CRGS2512J47R

TE Connectivity CRGS2512J47R

Supplier's Site
Surface Mount Resistors - 9060464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9060464
Surface Mount Resistors 9060464
TE Connectivity CRGS2512J47R

TE Connectivity CRGS2512J47R

Supplier's Site
Surface Mount Resistors - 1647366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1647366
Surface Mount Resistors 1647366
TE Connectivity CRGS2512J47R

TE Connectivity CRGS2512J47R

Supplier's Site
Res, 47R, 5%, 2512, Thick Film; Resistance Te Connectivity - 81Y3233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 2512, Thick Film; Resistance Te Connectivity
81Y3233
Res, 47R, 5%, 2512, Thick Film; Resistance Te Connectivity 81Y3233
RES, 47R, 5%, 2512, THICK FILM; Resistance:47ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 47R, 5%, 2512, THICK FILM; Resistance:47ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRGS2512J47RDKR-ND 9060464P 9060464 1647366 81Y3233
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 47R, 5%, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 2512
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details