TE Connectivity Chip Resistor - Surface Mount CRGS2512J470K

Description
470 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J470K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J470K-ND
Chip Resistor - Surface Mount CRGS2512J470K-ND
470 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2512J470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2512J470KTR-ND
Chip Resistor - Surface Mount 1111-CRGS2512J470KTR-ND
CRGS2512 5% 470K

CRGS2512 5% 470K

Buy Now Datasheet
Res, 470K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3234
Res, 470K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3234
RES, 470K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS2512J470K-ND 1111-CRGS2512J470KTR-ND 81Y3234
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details