TE Connectivity Chip Resistor - Surface Mount CRGS2512J2R2

Description
2.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGS2512J2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS2512J2R2TR-ND
Chip Resistor - Surface Mount 1712-CRGS2512J2R2TR-ND
2.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

2.2 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGS2512J2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGS2512J2R2CT-ND
Chip Resistor - Surface Mount 1712-CRGS2512J2R2CT-ND
RES SMD 2.2 OHM 5% 1.5W 2512

RES SMD 2.2 OHM 5% 1.5W 2512

Buy Now Datasheet
Res, 2R2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3205
Res, 2R2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3205
RES, 2R2, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGS2512J2R2TR-ND 81Y3205
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details