TE Connectivity Chip Resistor - Surface Mount CRGS2512J2K7

Description
2.7 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J2K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J2K7-ND
Chip Resistor - Surface Mount CRGS2512J2K7-ND
2.7 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3202
Res, 2K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3202
RES, 2K7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K7, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS2512J2K7-ND 81Y3202
Product Name Chip Resistor - Surface Mount Res, 2K7, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details