RES, 220R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y3210 |
| Product Name | Res, 220R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 220 ohms |
| Tolerance | 5 +/- % |