1.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES, 1R8, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGS2512J1R8-ND | 81Y3183 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R8, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 1.8 ohms | 1.8 ohms |