The Resistor, part number 81Y3179, is a thick film chip resistor from the CRGS series by TE Connectivity. It features a resistance value of 1.8 MΩ with a tolerance of ±5%. The resistor is designed for surface mount applications and is suitable for both wave and reflow soldering techniques. It has a power rating of 1.5W and a maximum working voltage of 250V. The component can withstand high surge conditions and is supplied on tape for automatic insertion processes. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor is RoHS compliant, ensuring it meets environmental standards.
RES, 1M8, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 81Y3179 |
| Product Name | Res, 1M8, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 1.80E6 ohms |
| Tolerance | 5 +/- % |