TE Connectivity Res, 1M5, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J1M5

Description
RES, 1M5, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M5, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M5, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3178
Res, 1M5, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3178
RES, 1M5, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3178
Product Name Res, 1M5, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details