TE Connectivity Chip Resistor - Surface Mount CRGS2512J1K0

Description
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J1K0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J1K0-ND
Chip Resistor - Surface Mount CRGS2512J1K0-ND
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS2512J1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS2512J1K0TR-ND
Chip Resistor - Surface Mount 1111-CRGS2512J1K0TR-ND
CRGS2512 5% 1K0

CRGS2512 5% 1K0

Buy Now Datasheet
Res, 1K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3172
Res, 1K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3172
RES, 1K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS2512J1K0-ND 1111-CRGS2512J1K0TR-ND 81Y3172
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers