TE Connectivity Res, 18R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J18R

Description
RES, 18R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 18R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3198
Res, 18R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3198
RES, 18R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 18R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3198
Product Name Res, 18R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers