TE Connectivity Res, 12R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J12R

Description
RES, 12R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 12R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3190
Res, 12R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3190
RES, 12R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 12R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3190
Product Name Res, 12R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details