TE Connectivity Res, 12K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J12K

Description
RES, 12K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3189
Res, 12K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3189
RES, 12K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 12K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12kohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3189
Product Name Res, 12K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details