TE Connectivity Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity CRGS2512J10M

Description
RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3185
Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3185
RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10Mohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3185
Product Name Res, 10M, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers