TE Connectivity Chip Resistor - Surface Mount CRGS2512J100R

Description
100 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS2512J100R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS2512J100R-ND
Chip Resistor - Surface Mount CRGS2512J100R-ND
100 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

100 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 81Y3188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
81Y3188
Res, 100R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 81Y3188
RES, 100R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:CRGS Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS2512J100R-ND 81Y3188
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details