TE Connectivity Res, 68R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity CRGS2010J68R

Description
RES, 68R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 81Y3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
81Y3162
Res, 68R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 81Y3162
RES, 68R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68R, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGS Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y3162
Product Name Res, 68R, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers